KEMET Electronics Corporation Ceramic Capacitors C0805C393J5RALTU

Description
0.039µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.039µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C393J5RALTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C393J5RALTUTR-ND
Ceramic Capacitors 399-C0805C393J5RALTUTR-ND
0.039µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.039µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C393J5RALTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C393J5RALTUCT-ND
Ceramic Capacitors 399-C0805C393J5RALTUCT-ND
CAP CER 0.039UF 50V X7R 0805

CAP CER 0.039UF 50V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C393J5RALTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C393J5RALTUDKR-ND
Ceramic Capacitors 399-C0805C393J5RALTUDKR-ND
CAP CER 0.039UF 50V X7R 0805

CAP CER 0.039UF 50V X7R 0805

Buy Now Datasheet
.039Uf 50.0V Rohs Compliant Kemet - 72M7600 - Newark, An Avnet Company
Chicago, IL, United States
.039Uf 50.0V Rohs Compliant Kemet
72M7600
.039Uf 50.0V Rohs Compliant Kemet 72M7600
.039UF 50.0V ROHS COMPLIANT: NO

.039UF 50.0V ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0805C393J5RALTUTR-ND 399-C0805C393J5RALTUDKR-ND 72M7600
Product Name Ceramic Capacitors Ceramic Capacitors .039Uf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M250K042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0103P90DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers