CAP CER 390PF 25V C0G/NP0 0805
CAP CER 390PF 25V C0G/NP0 0805
390.PF 25.0V ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0805C391G3GACTUTR-ND | C0805C391G3GACTU | 86AC2967 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | 390.pf 25.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 2 (+/- %) |