KEMET Electronics Corporation Ceramic Capacitors C0805C369D4HACAUTO

Description
3.6pF ±0.5pF 16V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.6pF ±0.5pF 16V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0805C369D4HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0805C369D4HACAUTO-ND
Ceramic Capacitors C0805C369D4HACAUTO-ND
3.6pF ±0.5pF 16V Ceramic Capacitor X8R 0805 (2012 Metric)

3.6pF ±0.5pF 16V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0805C369D4HACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805C369D4HACAUTO
Ceramic Capacitors C0805C369D4HACAUTO
CAP CER 0805 3.6PF 16V ULTRA STA

CAP CER 0805 3.6PF 16V ULTRA STA

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C0805C369D4HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0805C369D4HACAUTO
Capacitors - Ceramic Capacitors C0805C369D4HACAUTO
CAP CER 0805 3.6PF 16V ULTRA STA

CAP CER 0805 3.6PF 16V ULTRA STA

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C0805C369D4HACAUTO-ND C0805C369D4HACAUTO C0805C369D4HACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SML100M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C17AH0R2C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers