KEMET Electronics Corporation Ceramic Capacitors C0805C361F3HACTU

Description
360pF ±1% 25V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet
Description
360pF ±1% 25V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C361F3HACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C361F3HACTUTR-ND
Ceramic Capacitors 399-C0805C361F3HACTUTR-ND
360pF ±1% 25V Ceramic Capacitor X8R 0805 (2012 Metric)

360pF ±1% 25V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 399-C0805C361F3HACTUTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor, 10Uf, 50V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9731 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details