0.33µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
0.33µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
0.33µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 0.33UF 50V X7R 0805
MLCC CAP AEC-Q200, X7R, 0.33UF, 0805/REEL; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Case Size:0805 RoHS Compliant: Yes
CAP, AEC-Q200, 0.33UF, 50V, MLCC, 0805; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:2.01mmRoHS Compliant: Yes
MLCC CAP AEC-Q200, X7R, 0.33UF, 0805/REEL ROHS COMPLIANT: YES
| DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-6959-1-ND | 399-6959-6-ND | C0805C334K5RACAUTO | 91Y8788 | 76AH8772 | 30AC9513 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Mlcc Cap Aec-Q200, X7R, 0.33Uf, 0805/reel; Capacitance Kemet | Cap, Aec-Q200, 0.33Uf, 50V, Mlcc, 0805; Capacitance Kemet | Mlcc Cap Aec-Q200, X7R, 0.33Uf, 0805/reel Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| Applications | Automotive; Bypass | Automotive; Bypass | Automotive; Bypass | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |