KEMET Electronics Corporation Ceramic Capacitors C0805C334K4RACAUTO

Description
0.33µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.33µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-6958-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6958-1-ND
Ceramic Capacitors 399-6958-1-ND
0.33µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.33µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-6958-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6958-6-ND
Ceramic Capacitors 399-6958-6-ND
0.33µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.33µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-6958-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6958-2-ND
Ceramic Capacitors 399-6958-2-ND
0.33µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.33µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0805C334K4RACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805C334K4RACAUTO
Ceramic Capacitors C0805C334K4RACAUTO
CAP CER 0.33UF 16V X7R 0805

CAP CER 0.33UF 16V X7R 0805

Supplier's Site Datasheet
Cap, 0.33Μf, 16V, 10%, X7R, 0805; Capacitance Kemet - 77Y7563 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Μf, 16V, 10%, X7R, 0805; Capacitance Kemet
77Y7563
Cap, 0.33Μf, 16V, 10%, X7R, 0805; Capacitance Kemet 77Y7563
CAP, 0.33µF, 16V, 10%, X7R, 0805; Capacitance:0.33µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.33µF, 16V, 10%, X7R, 0805; Capacitance:0.33µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-6958-1-ND 399-6958-6-ND C0805C334K4RACAUTO 77Y7563
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.33Μf, 16V, 10%, X7R, 0805; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive; Bypass Automotive; Bypass Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100181GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C343U100CF2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers