KEMET Electronics Corporation Ceramic Capacitors C0805C334J5RACTU

Description
CAP CER 0.33UF 50V X7R 0805
Request a Quote Datasheet
Description
CAP CER 0.33UF 50V X7R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C334J5RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C334J5RACTUCT-ND
Ceramic Capacitors 399-C0805C334J5RACTUCT-ND
CAP CER 0.33UF 50V X7R 0805

CAP CER 0.33UF 50V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C334J5RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C334J5RACTUTR-ND
Ceramic Capacitors 399-C0805C334J5RACTUTR-ND
0.33µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.33µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C334J5RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C334J5RACTUDKR-ND
Ceramic Capacitors 399-C0805C334J5RACTUDKR-ND
CAP CER 0.33UF 50V X7R 0805

CAP CER 0.33UF 50V X7R 0805

Buy Now Datasheet
.330Uf 50.0V Rohs Compliant Kemet - 32X7760 - Newark, An Avnet Company
Chicago, IL, United States
.330Uf 50.0V Rohs Compliant Kemet
32X7760
.330Uf 50.0V Rohs Compliant Kemet 32X7760
.330UF 50.0V ROHS COMPLIANT: YES

.330UF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0805C334J5RACTUCT-ND 399-C0805C334J5RACTUDKR-ND 32X7760
Product Name Ceramic Capacitors Ceramic Capacitors .330Uf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227XMPL004MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1701015 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details