KEMET Electronics Corporation Ceramic Capacitors C0805C333J5JACTU

Description
0.033µF ±5% 50V Ceramic Capacitor U2J 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.033µF ±5% 50V Ceramic Capacitor U2J 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-13388-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-13388-2-ND
Ceramic Capacitors 399-13388-2-ND
0.033µF ±5% 50V Ceramic Capacitor U2J 0805 (2012 Metric)

0.033µF ±5% 50V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Cap, 0.033Μf, 50V, 5%, U2J, 0805; Capacitance Kemet - 91Y4245 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Μf, 50V, 5%, U2J, 0805; Capacitance Kemet
91Y4245
Cap, 0.033Μf, 50V, 5%, U2J, 0805; Capacitance Kemet 91Y4245
CAP, 0.033µF, 50V, 5%, U2J, 0805; Capacitance:33000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:U2J; Product Range:U2J C Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.033µF, 50V, 5%, U2J, 0805; Capacitance:33000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:U2J; Product Range:U2J C Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-13388-2-ND 91Y4245
Product Name Ceramic Capacitors Cap, 0.033Μf, 50V, 5%, U2J, 0805; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminium Capacitors - 1701188 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details