KEMET Electronics Corporation Ceramic Capacitors C0805C331M5HAC7800

Description
CAP CER 330PF 50V X8R 0805
Datasheet
Description
CAP CER 330PF 50V X8R 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0805C331M5HAC7800 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805C331M5HAC7800
Ceramic Capacitors C0805C331M5HAC7800
CAP CER 330PF 50V X8R 0805

CAP CER 330PF 50V X8R 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C0805C331M5HAC7800 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0805C331M5HAC7800
Capacitors - Ceramic Capacitors C0805C331M5HAC7800
CAP CER 330PF 50V X8R 0805

CAP CER 330PF 50V X8R 0805

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C0805C331M5HAC7800 C0805C331M5HAC7800
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors Single-Layer
Applications General Purpose General Purpose; General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 106K050CS4G-C - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details