KEMET Electronics Corporation Ceramic Capacitors C0805C331J1GACAUTO

Description
330pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
330pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-6821-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6821-6-ND
Ceramic Capacitors 399-6821-6-ND
330pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

330pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-6821-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6821-1-ND
Ceramic Capacitors 399-6821-1-ND
330pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

330pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-6821-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6821-2-ND
Ceramic Capacitors 399-6821-2-ND
330pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

330pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 330Pf, 100V, Mlcc, 0805; Capacitance Kemet - 76AH8759 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 330Pf, 100V, Mlcc, 0805; Capacitance Kemet
76AH8759
Cap, Aec-Q200, 330Pf, 100V, Mlcc, 0805; Capacitance Kemet 76AH8759
CAP, AEC-Q200, 330PF, 100V, MLCC, 0805; Capacitance:330pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0805 RoHS Compliant: Yes

CAP, AEC-Q200, 330PF, 100V, MLCC, 0805; Capacitance:330pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0805 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 330Pf, 100V, Mlcc, 0805; Capacitance Kemet - 76AH8758 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 330Pf, 100V, Mlcc, 0805; Capacitance Kemet
76AH8758
Cap, Aec-Q200, 330Pf, 100V, Mlcc, 0805; Capacitance Kemet 76AH8758
CAP, AEC-Q200, 330PF, 100V, MLCC, 0805; Capacitance:330pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0805 RoHS Compliant: Yes

CAP, AEC-Q200, 330PF, 100V, MLCC, 0805; Capacitance:330pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0805 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-6821-6-ND 399-6821-1-ND 76AH8759
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 330Pf, 100V, Mlcc, 0805; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101243U020AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers