33pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP, AEC-Q200, 33PF, 50V, MLCC, 0805; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Product Width:1.25mmRoHS Compliant: Yes
CAP, AEC-Q200, 33PF, 50V, MLCC, 0805; Capacitance:33pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes
CAP, AEC-Q200, 33PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-6953-2-ND | 399-6953-6-ND | 76AH8756 | 76AH8757 | 65AH5696 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 33Pf, 50V, Mlcc, 0805; Capacitance Kemet | Cap, Aec-Q200, 33Pf, 50V, Mlcc, 0805; Capacitance Kemet | Cap, Aec-Q200, 33Pf, 50V, Mlcc, 0805 Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | Automotive | Automotive | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |