30pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
30pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
30pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
MLCC CAPACITOR, 30PF, 50V, C0G, 5%, 0805, FULL REEL; Capacitance:30pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET RoHS Compliant: Yes
MLCC CAPACITOR, 30PF, 50V, C0G, 5%, 0805; Capacitance:30pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0805C300J5GACTUTR-ND | 399-C0805C300J5GACTUDKR-ND | 97C6188 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Mlcc Capacitor, 30Pf, 50V, C0G, 5%, 0805, Full Reel; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |