KEMET Electronics Corporation Ceramic Capacitors C0805C275K8PACTU

Description
2.7µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.7µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C275K8PACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C275K8PACTUTR-ND
Ceramic Capacitors 399-C0805C275K8PACTUTR-ND
2.7µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

2.7µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C275K8PACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C275K8PACTUCT-ND
Ceramic Capacitors 399-C0805C275K8PACTUCT-ND
2.7µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

2.7µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C275K8PACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C275K8PACTUDKR-ND
Ceramic Capacitors 399-C0805C275K8PACTUDKR-ND
2.7µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

2.7µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Mlcc Capacitor, 2.7Uf, 10V, X5R, 10%, 0805, Full Reel; Capacitance Kemet - 79H0465 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 2.7Uf, 10V, X5R, 10%, 0805, Full Reel; Capacitance Kemet
79H0465
Mlcc Capacitor, 2.7Uf, 10V, X5R, 10%, 0805, Full Reel; Capacitance Kemet 79H0465
MLCC CAPACITOR, 2.7UF, 10V, X5R, 10%, 0805, FULL REEL; Capacitance:2.7µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series KEMET RoHS Compliant: Yes

MLCC CAPACITOR, 2.7UF, 10V, X5R, 10%, 0805, FULL REEL; Capacitance:2.7µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 2.7Uf, 10V, X5R, 10%, 0805; Capacitance Kemet - 07X0925 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 2.7Uf, 10V, X5R, 10%, 0805; Capacitance Kemet
07X0925
Mlcc Capacitor, 2.7Uf, 10V, X5R, 10%, 0805; Capacitance Kemet 07X0925
MLCC CAPACITOR, 2.7UF, 10V, X5R, 10%, 0805; Capacitance:2.7µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

MLCC CAPACITOR, 2.7UF, 10V, X5R, 10%, 0805; Capacitance:2.7µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0805C275K8PACTUTR-ND 399-C0805C275K8PACTUDKR-ND 79H0465
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc Capacitor, 2.7Uf, 10V, X5R, 10%, 0805, Full Reel; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.7 microF 2.7 microF 2.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - CK05BX390K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers
Film Capacitors - 1725685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers