KEMET Electronics Corporation Ceramic Capacitors C0805C271J5GACAUTO

Description
270pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
270pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C271J5GACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
270pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

270pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C271J5GACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 270PF 50V C0G/NP0 0805

CAP CER 270PF 50V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C271J5GACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 270PF 50V C0G/NP0 0805

CAP CER 270PF 50V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - C0805C271J5GACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805C271J5GACAUTO
Ceramic Capacitors C0805C271J5GACAUTO
CAP CER 270PF 50V C0G/NP0 0805

CAP CER 270PF 50V C0G/NP0 0805

Supplier's Site Datasheet
Cap, 270Pf, 50V, 5%, C0G/np0, 0805; Capacitance Kemet - 67AC8147 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Pf, 50V, 5%, C0G/np0, 0805; Capacitance Kemet
67AC8147
Cap, 270Pf, 50V, 5%, C0G/np0, 0805; Capacitance Kemet 67AC8147
CAP, 270PF, 50V, 5%, C0G/NP0, 0805; Capacitance:270pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes

CAP, 270PF, 50V, 5%, C0G/NP0, 0805; Capacitance:270pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
270.pf 50.0V Rohs Compliant Kemet - 91Y8753 - Newark, An Avnet Company
Chicago, IL, United States
270.pf 50.0V Rohs Compliant Kemet
91Y8753
270.pf 50.0V Rohs Compliant Kemet 91Y8753
270.PF 50.0V ROHS COMPLIANT: YES

270.PF 50.0V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0805C271J5GACAUTOTR-ND 399-C0805C271J5GACAUTODKR-ND C0805C271J5GACAUTO 67AC8147 91Y8753
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 270Pf, 50V, 5%, C0G/np0, 0805; Capacitance Kemet 270.pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701165 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers