24pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
24pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
24pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP, 24PF, 50V, 5%, C0G/NP0, 0805; Capacitance:24pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0805C240J5GACTUTR-ND | 399-C0805C240J5GACTUDKR-ND | 68AC4839 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 24Pf, 50V, 5%, C0G/np0, 0805; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |