KEMET Electronics Corporation Ceramic Capacitors C0805C229B1HACTU

Description
CAP CER 2.2PF 100V X8R 0805
Request a Quote Datasheet
Description
CAP CER 2.2PF 100V X8R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C229B1HACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C229B1HACTUCT-ND
Ceramic Capacitors 399-C0805C229B1HACTUCT-ND
CAP CER 2.2PF 100V X8R 0805

CAP CER 2.2PF 100V X8R 0805

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C229B1HACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C229B1HACTUTR-ND
Ceramic Capacitors 399-C0805C229B1HACTUTR-ND
2.2pF ±0.1pF 100V Ceramic Capacitor X8R 0805 (2012 Metric)

2.2pF ±0.1pF 100V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C229B1HACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C229B1HACTUDKR-ND
Ceramic Capacitors 399-C0805C229B1HACTUDKR-ND
CAP CER 2.2PF 100V X8R 0805

CAP CER 2.2PF 100V X8R 0805

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 399-C0805C229B1HACTUCT-ND 399-C0805C229B1HACTUDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 380LX101M350H022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminium Capacitors - 1701062 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details