KEMET Electronics Corporation Ceramic Capacitors C0805C225M4REC7210

Description
2.2µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C225M4REC7210TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C225M4REC7210CT-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
2.20Uf 16.0V Rohs Compliant Kemet - 86AC2783 - Newark, An Avnet Company
Chicago, IL, United States
2.20Uf 16.0V Rohs Compliant Kemet
86AC2783
2.20Uf 16.0V Rohs Compliant Kemet 86AC2783
2.20UF 16.0V ROHS COMPLIANT: YES

2.20UF 16.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0805C225M4REC7210TR-ND 86AC2783
Product Name Ceramic Capacitors 2.20Uf 16.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 2.2 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-101563U016BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701283 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details