KEMET Electronics Corporation Ceramic Capacitors C0805C224K3RACTU

Description
0.22µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C224K3RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C224K3RACTUDKR-ND
Ceramic Capacitors 399-C0805C224K3RACTUDKR-ND
0.22µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C224K3RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C224K3RACTUTR-ND
Ceramic Capacitors 399-C0805C224K3RACTUTR-ND
0.22µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C224K3RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C224K3RACTUCT-ND
Ceramic Capacitors 399-C0805C224K3RACTUCT-ND
0.22µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 220nF 25V Capacitor
60-C0805C224K3RACTU
SMD 220nF 25V Capacitor 60-C0805C224K3RACTU
0805 X7R Ceramic Capacitor 220nF 25V 10% SMD Product overview: C0805C224K3RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220nF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220nF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C224K3RACTU can be used for catalog matching and distributor lookup.

0805 X7R Ceramic Capacitor 220nF 25V 10% SMD Product overview: C0805C224K3RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220nF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220nF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C224K3RACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 6480884 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6480884
MLCCs - Multilayer Ceramic Capacitors 6480884
KEMET C0805C224K3RACTU

KEMET C0805C224K3RACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6480884P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6480884P
MLCCs - Multilayer Ceramic Capacitors 6480884P
KEMET C0805C224K3RACTU

KEMET C0805C224K3RACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1466335 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1466335
MLCCs - Multilayer Ceramic Capacitors 1466335
KEMET C0805C224K3RACTU

KEMET C0805C224K3RACTU

Supplier's Site
Ceramic Capacitors - C0805C224K3RACTU - 1033476-C0805C224K3RACTU - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C0805C224K3RACTU
1033476-C0805C224K3RACTU
Ceramic Capacitors - C0805C224K3RACTU 1033476-C0805C224K3RACTU
Manufacturer: Kemet Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033476-C0805C224K3R ACTU Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 25 V Length: 2 mm Voltage: 25 V Mounting: SMD (SMT) Capacitance: 220 nF Tolerance: 10 % Temperature Coefficient: 30 ppm/°C Thickness: 889 µm Dielectric Material: Ceramic Height: 780 µm Material: Ceramic Width: 1.2 mm Categories: Ceramic Capacitors Case / Package: 0805 Case / Package: 2012 Alternative Parts (Cross-Reference): MC0805B224K250CT; CC0805KRX7R8BB224; GRM219R71E224KA01D; GRM219R71E224KA01J; CC0805KRX7R7BB224; 0805YC224K4T2A; CL21B224KOCNNNCC0805 C224K3RAC 7800; C0805C224K3RAC7800; C0805C224K3RAC7800+; C0805C224K3RAC@7800; C0805C224K3RACTU.; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.25 mm Mount: PCB, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Case Code (Imperial): 0805 Voltage Rating (DC): 25 V REACH SVHC: No SVHC Lead Pitch: 750 µm Dielectric: X7R

Manufacturer: Kemet
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033476-C0805C224K3RACTU
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 25 V
Length: 2 mm
Voltage: 25 V
Mounting: SMD (SMT)
Capacitance: 220 nF
Tolerance: 10 %
Temperature Coefficient: 30 ppm/°C
Thickness: 889 µm
Dielectric Material: Ceramic
Height: 780 µm
Material: Ceramic
Width: 1.2 mm
Categories: Ceramic Capacitors
Case / Package: 0805
Case / Package: 2012
Alternative Parts (Cross-Reference): MC0805B224K250CT; CC0805KRX7R8BB224; GRM219R71E224KA01D; GRM219R71E224KA01J; CC0805KRX7R7BB224; 0805YC224K4T2A; CL21B224KOCNNNCC0805C224K3RAC 7800; C0805C224K3RAC7800; C0805C224K3RAC7800+; C0805C224K3RAC@7800; C0805C224K3RACTU.;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.25 mm
Mount: PCB, Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532240020, 8532240020
Case Code (Imperial): 0805
Voltage Rating (DC): 25 V
REACH SVHC: No SVHC
Lead Pitch: 750 µm
Dielectric: X7R

Buy Now
Mlcc Capacitor, 0.22Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kemet - 26H0849 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.22Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kemet
26H0849
Mlcc Capacitor, 0.22Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kemet 26H0849
MLCC CAPACITOR, 0.22UF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

MLCC CAPACITOR, 0.22UF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 0.22Uf, 25V, 0805; Capacitance Kemet - 07X0915 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.22Uf, 25V, 0805; Capacitance Kemet
07X0915
Cap, Mlcc, X7R, 0.22Uf, 25V, 0805; Capacitance Kemet 07X0915
CAP, MLCC, X7R, 0.22UF, 25V, 0805; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.22UF, 25V, 0805; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 0.22 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Kemet - 36X2725 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 0.22 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Kemet
36X2725
Multilayer Ceramic Capacitor, C Series, 0.22 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Kemet 36X2725
Multilayer Ceramic Capacitor, C Series, 0.22 - F, - 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 0.22 - F, - 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 0.22 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Kemet - 52X5944 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 0.22 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Kemet
52X5944
Multilayer Ceramic Capacitor, C Series, 0.22 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Kemet 52X5944
Multilayer Ceramic Capacitor, C Series, 0.22 - F, - 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 0.22 - F, - 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0805C224K3RACTUDKR-ND 399-C0805C224K3RACTUTR-ND 60-C0805C224K3RACTU 6480884 6480884P 1033476-C0805C224K3RACTU 26H0849 36X2725
Product Name Ceramic Capacitors Ceramic Capacitors SMD 220nF 25V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - C0805C224K3RACTU Mlcc Capacitor, 0.22Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kemet Multilayer Ceramic Capacitor, C Series, 0.22 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701253 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX683K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 1608-050523000121FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers