0.022µF ±20% 500V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 0.022UF 500V X7R 0805
.022UF 500V ROHS COMPLIANT: YES
CAP CER 0.022UF 500V X7R 0805
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0805C223MCRACAUTOTR-ND | C0805C223MCRACAUTO | 86AC2763 | C0805C223MCRACAUTO |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | .022Uf 500V Rohs Compliant Kemet | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | High Voltage Capacitor; Automotive; Bypass | Automotive; Bypass | Automotive; Bypass; Automotive, Bypass, Decoupling | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF |