KEMET Electronics Corporation Ceramic Capacitors C0805C223JMRECAUTO

Description
0.022µF ±5% 63V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.022µF ±5% 63V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0805C223JMRECAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0805C223JMRECAUTO-ND
Ceramic Capacitors C0805C223JMRECAUTO-ND
0.022µF ±5% 63V Ceramic Capacitor X7R 0805 (2012 Metric)

0.022µF ±5% 63V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0805C223JMRECAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0805C223JMRECAUTO
Capacitors - Ceramic Capacitors C0805C223JMRECAUTO
CAP CER 0805 22NF 63V X7R 5%

CAP CER 0805 22NF 63V X7R 5%

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C0805C223JMRECAUTO-ND C0805C223JMRECAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive, ESD Protection
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Aluminum Polymer - 127GXX010MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504B103K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers