2200pF ±20% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Capacitor,Ceramic,2.
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C0805C222M2RACTUTR-ND | 79H0325 |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,2.2Nf,200Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) |