2200pF ±10% 63V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 0805 2.2NF 63V X7R 10%
CAP CER 0805 2.2NF 63V X7R 10%
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C0805C222KMRECTUTR-ND | 399-C0805C222KMRECTUDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |
| WVDC | 63 volts | 63 volts |