KEMET Electronics Corporation Ceramic Capacitors C0805C222K2RACAUTO

Description
2200pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-6942-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6942-6-ND
Ceramic Capacitors 399-6942-6-ND
2200pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

2200pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-6942-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6942-1-ND
Ceramic Capacitors 399-6942-1-ND
2200pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

2200pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-6942-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6942-2-ND
Ceramic Capacitors 399-6942-2-ND
2200pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

2200pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0805C222K2RACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805C222K2RACAUTO
Ceramic Capacitors C0805C222K2RACAUTO
CAP CER 2200PF 200V X7R 0805

CAP CER 2200PF 200V X7R 0805

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Aec-Q200 C Series, 2200 Pf, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Kemet - 86T2640 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Aec-Q200 C Series, 2200 Pf, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Kemet
86T2640
Smd Multilayer Ceramic Capacitor, Aec-Q200 C Series, 2200 Pf, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Kemet 86T2640
SMD Multilayer Ceramic Capacitor, AEC-Q200 C Series, 2200 pF, 10%, X7R, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, AEC-Q200 C Series, 2200 pF, 10%, X7R, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-6942-6-ND 399-6942-1-ND C0805C222K2RACAUTO 86T2640
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Smd Multilayer Ceramic Capacitor, Aec-Q200 C Series, 2200 Pf, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive; Bypass Automotive; Bypass Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Film Capacitors - 1725534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details