KEMET Electronics Corporation Ceramic Capacitors C0805C221KCRACAUTO

Description
220pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
220pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16648-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16648-1-ND
Ceramic Capacitors 399-16648-1-ND
220pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

220pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16648-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16648-2-ND
Ceramic Capacitors 399-16648-2-ND
220pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

220pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16648-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16648-6-ND
Ceramic Capacitors 399-16648-6-ND
220pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

220pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0805C221KCRACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805C221KCRACAUTO
Ceramic Capacitors C0805C221KCRACAUTO
CAP CER 0805 220PF 500V X7R 10%

CAP CER 0805 220PF 500V X7R 10%

Supplier's Site Datasheet
Cap, 220Pf, 500V, 10%, X7R, 0805; Capacitance Kemet - 49AC3369 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 500V, 10%, X7R, 0805; Capacitance Kemet
49AC3369
Cap, 220Pf, 500V, 10%, X7R, 0805; Capacitance Kemet 49AC3369
CAP, 220PF, 500V, 10%, X7R, 0805; Capacitance:220pF; Voltage Rating:500V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating Temperature RoHS Compliant: Yes

CAP, 220PF, 500V, 10%, X7R, 0805; Capacitance:220pF; Voltage Rating:500V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-16648-1-ND 399-16648-6-ND C0805C221KCRACAUTO 49AC3369
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 220Pf, 500V, 10%, X7R, 0805; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive; Bypass High Voltage Capacitor; Automotive; Bypass Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227UVR016MFE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C17CF4R3B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details