KEMET Electronics Corporation Ceramic Capacitors C0805C221K5RACAUTO

Description
220pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
220pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-6941-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6941-1-ND
Ceramic Capacitors 399-6941-1-ND
220pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

220pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-6941-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6941-6-ND
Ceramic Capacitors 399-6941-6-ND
220pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

220pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-6941-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6941-2-ND
Ceramic Capacitors 399-6941-2-ND
220pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

220pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 220Pf, 50V, 10%, X7R, 0805; Capacitance Kemet - 77Y7560 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 50V, 10%, X7R, 0805; Capacitance Kemet
77Y7560
Cap, 220Pf, 50V, 10%, X7R, 0805; Capacitance Kemet 77Y7560
CAP, 220PF, 50V, 10%, X7R, 0805; Capacitance:220pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating Temperature RoHS Compliant: Yes

CAP, 220PF, 50V, 10%, X7R, 0805; Capacitance:220pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 220PF 50V X7R 0805 - 417-C0805C221K5RACAUTO - Utmel Electronic Limited
Hong Kong, China
CAP CER 220PF 50V X7R 0805
417-C0805C221K5RACAUTO
CAP CER 220PF 50V X7R 0805 417-C0805C221K5RACAUTO
CAP CER 220PF 50V X7R 0805

CAP CER 220PF 50V X7R 0805

Supplier's Site
Ceramic Capacitors - C0805C221K5RACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805C221K5RACAUTO
Ceramic Capacitors C0805C221K5RACAUTO
CAP CER 220PF 50V X7R 0805

CAP CER 220PF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-6941-1-ND 399-6941-6-ND 77Y7560 417-C0805C221K5RACAUTO C0805C221K5RACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 220Pf, 50V, 10%, X7R, 0805; Capacitance Kemet CAP CER 220PF 50V X7R 0805 Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive; Bypass Automotive; Bypass Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C102J5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100561JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers