KEMET Electronics Corporation Ceramic Capacitors C0805C221JCTACAUTO

Description
220pF ±5% 500V Ceramic Capacitor X8G 0805 (2012 Metric)
Request a Quote Datasheet
Description
220pF ±5% 500V Ceramic Capacitor X8G 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C221JCTACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
220pF ±5% 500V Ceramic Capacitor X8G 0805 (2012 Metric)

220pF ±5% 500V Ceramic Capacitor X8G 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0805C221JCTACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805C221JCTACAUTO
Ceramic Capacitors C0805C221JCTACAUTO
CAP CER 220PF 500V X8G 0805

CAP CER 220PF 500V X8G 0805

Supplier's Site Datasheet
Cap, Aec-Q200, 220Pf, 500V, 0805; Capacitance Kemet - 80AJ9612 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 220Pf, 500V, 0805; Capacitance Kemet
80AJ9612
Cap, Aec-Q200, 220Pf, 500V, 0805; Capacitance Kemet 80AJ9612
CAP, AEC-Q200, 220PF, 500V, 0805; Capacitance:220pF; Voltage(DC):500V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X8G; Product Range:X8G 150°C Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, AEC-Q200, 220PF, 500V, 0805; Capacitance:220pF; Voltage(DC):500V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X8G; Product Range:X8G 150°C Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 220Pf, 500V, 0805; Capacitance Kemet - 80AJ9613 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 220Pf, 500V, 0805; Capacitance Kemet
80AJ9613
Cap, Aec-Q200, 220Pf, 500V, 0805; Capacitance Kemet 80AJ9613
CAP, AEC-Q200, 220PF, 500V, 0805; Capacitance:220pF; Voltage(DC):500V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X8G; Product Range:X8G 150°C Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, AEC-Q200, 220PF, 500V, 0805; Capacitance:220pF; Voltage(DC):500V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X8G; Product Range:X8G 150°C Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0805C221JCTACAUTOTR-ND C0805C221JCTACAUTO 80AJ9612
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 220Pf, 500V, 0805; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 103PPS302KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - 1608-050525000200FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers