KEMET Electronics Corporation Capacitor;Ceramic;Cap; 22.0PF ;Tol+-5%;SMD; Vol-Rtg 50V; C0G;Cut Tape C0805C220J5GACTU/BKN

Description
Working Voltage: 10, 16, 25, 50, 100 & 200V Dielectric: C0G (NP0), X7R, X5R, Z5U & Y5V Tolerance: ±0.10pF; ±0.25pF; ±0.5pF; ±1%; ±2%; ±5%; ±10%; ±20% & ±80%-20% Ceramic chips consist of formulated ceramic dielectric materials which have been fabricated into thin layers, interspersed with metal electrodes alternately exposed on opposite edges of the laminated structure. The entire structure is then fired at high temperature to produce a monolithic block which provides high capacitance values in a small physical volume. After firing, conductive terminations are applied to opposite ends of the chip to make contact with the exposed electrodes. Kemet ceramic chip capacitors are offered in the five most popular temperature characteristics: C0G (NP0) ,X7R, X5R,Z5U & Y5V.

Suppliers

Company
Product
Description
Supplier Links
Capacitor;Ceramic;Cap; 22.0PF ;Tol+-5%;SMD; Vol-Rtg 50V; C0G;Cut Tape - 70095588 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Ceramic;Cap; 22.0PF ;Tol+-5%;SMD; Vol-Rtg 50V; C0G;Cut Tape
70095588
Capacitor;Ceramic;Cap; 22.0PF ;Tol+-5%;SMD; Vol-Rtg 50V; C0G;Cut Tape 70095588
Working Voltage: 10, 16, 25, 50, 100 & 200V Dielectric: C0G (NP0), X7R, X5R, Z5U & Y5V Tolerance: ±0.10pF; ±0.25pF; ±0.5pF; ±1%; ±2%; ±5%; ±10%; ±20% & ±80%-20% Ceramic chips consist of formulated ceramic dielectric materials which have been fabricated into thin layers, interspersed with metal electrodes alternately exposed on opposite edges of the laminated structure. The entire structure is then fired at high temperature to produce a monolithic block which provides high capacitance values in a small physical volume. After firing, conductive terminations are applied to opposite ends of the chip to make contact with the exposed electrodes. Kemet ceramic chip capacitors are offered in the five most popular temperature characteristics: C0G (NP0) ,X7R, X5R,Z5U & Y5V.

  • Working Voltage:
    10, 16, 25, 50, 100 & 200V
  • Dielectric:
    C0G (NP0), X7R, X5R, Z5U & Y5V
  • Tolerance:
    ±0.10pF; ±0.25pF; ±0.5pF; ±1%; ±2%; ±5%; ±10%; ±20% & ±80%-20%
    Ceramic chips consist of formulated ceramic dielectric materials which have been fabricated into thin layers, interspersed with metal electrodes alternately exposed on opposite edges of the laminated structure. The entire structure is then fired at high temperature to produce a monolithic block which provides high capacitance values in a small physical volume. After firing, conductive terminations are applied to opposite ends of the chip to make contact with the exposed electrodes. Kemet ceramic chip capacitors are offered in the five most popular temperature characteristics: C0G (NP0) ,X7R, X5R,Z5U & Y5V.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70095588
Product Name Capacitor;Ceramic;Cap; 22.0PF ;Tol+-5%;SMD; Vol-Rtg 50V; C0G;Cut Tape
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition; Ceramic NPO
Capacitance Range 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM ELECTROLYTIC CAPACITORS, Screw Terminal - 101C184U020BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
SMD Multi-Layer Ceramic Capacitor, High Reliability - S02A - Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Applications Aerospace
View Details
Polypropylene film capacitor - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Capacitor Bank Assembly -  - Quantic Evans
Specs
Features Military Standards
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum
View Details