CDE offers a wide selection of standard and custom screw terminal, snap-in and board mount capacitors, used extensively in the most critical applications, ranging from defibrillators and medical imaging to radar systems and UPS power backup for large data systems. Look to our innovative Flatpack series of aluminum electrolytic capacitors for ruggedized applications and space savings.
ALUM-SCREW TERMINAL
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
ALUM-SCREW TERMINAL
Cornell Dubilier | Acme Chip Technology Co., Limited | Richardson RFPD | DigiKey | |
---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 101C184U020BF2B | 101C184U020BF2B | 101C184U020BF2B | 338-101C184U020BF2B-ND |
Product Name | ALUMINUM ELECTROLYTIC CAPACITORS, Screw Terminal | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors |
Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
Capacitance Range | 180000 microF | 180000 microF | 180000 microF | |
Capacitance Tolerance | -10 (+/- %) | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |