KEMET Electronics Corporation Ceramic Capacitors C0805C220J4HACAUTO

Description
22pF ±5% 16V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet
Description
22pF ±5% 16V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0805C220J4HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0805C220J4HACAUTO-ND
Ceramic Capacitors C0805C220J4HACAUTO-ND
22pF ±5% 16V Ceramic Capacitor X8R 0805 (2012 Metric)

22pF ±5% 16V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0805C220J4HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0805C220J4HACAUTO
Capacitors - Ceramic Capacitors C0805C220J4HACAUTO
CAP CER 0805 22PF 16V ULTRA STAB

CAP CER 0805 22PF 16V ULTRA STAB

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C0805C220J4HACAUTO-ND C0805C220J4HACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337XMPL004YG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504RB102K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers