KEMET Electronics Corporation Ceramic Capacitors C0805C220J2GACTU

Description
22pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
22pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C220J2GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C220J2GACTUCT-ND
Ceramic Capacitors 399-C0805C220J2GACTUCT-ND
22pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

22pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C220J2GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C220J2GACTUDKR-ND
Ceramic Capacitors 399-C0805C220J2GACTUDKR-ND
22pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

22pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C220J2GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C220J2GACTUTR-ND
Ceramic Capacitors 399-C0805C220J2GACTUTR-ND
22pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

22pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 22Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kemet - 07H8994 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kemet
07H8994
Ceramic Capacitor 22Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kemet 07H8994
CERAMIC CAPACITOR 22PF 200V, C0G, 5%, 0805, FULL REEL; Capacitance:22pF; Voltage(DC):200V; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:C RoHS Compliant: Yes

CERAMIC CAPACITOR 22PF 200V, C0G, 5%, 0805, FULL REEL; Capacitance:22pF; Voltage(DC):200V; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:C RoHS Compliant: Yes

Supplier's Site
Cap, 22Pf, 200V, Mlcc, 0805 Rohs Compliant Kemet - 92AH4377 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 200V, Mlcc, 0805 Rohs Compliant Kemet
92AH4377
Cap, 22Pf, 200V, Mlcc, 0805 Rohs Compliant Kemet 92AH4377
CAP, 22PF, 200V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 22PF, 200V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Multilayer Ceramic Capacitor, C Series, 22 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Kemet - 74R3359 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 22 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Kemet
74R3359
Multilayer Ceramic Capacitor, C Series, 22 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Kemet 74R3359
Multilayer Ceramic Capacitor, C Series, 22 pF, - 5%, C0G / NP0, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 22 pF, - 5%, C0G / NP0, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0805C220J2GACTUCT-ND 399-C0805C220J2GACTUDKR-ND 07H8994 92AH4377 74R3359
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 22Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kemet Cap, 22Pf, 200V, Mlcc, 0805 Rohs Compliant Kemet Multilayer Ceramic Capacitor, C Series, 22 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101243U040BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers