KEMET Electronics Corporation Ceramic Capacitors C0805C202KDRACTU

Description
2000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
2000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16518-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16518-1-ND
Ceramic Capacitors 399-16518-1-ND
2000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)

2000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16518-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16518-6-ND
Ceramic Capacitors 399-16518-6-ND
2000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)

2000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16518-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16518-2-ND
Ceramic Capacitors 399-16518-2-ND
2000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)

2000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 399-16518-1-ND 399-16518-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100272GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101222T250DC1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers