KEMET Electronics Corporation Ceramic Capacitors C0805C189B4HACAUTO

Description
1.8pF ±0.1pF 16V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.8pF ±0.1pF 16V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0805C189B4HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0805C189B4HACAUTO-ND
Ceramic Capacitors C0805C189B4HACAUTO-ND
1.8pF ±0.1pF 16V Ceramic Capacitor X8R 0805 (2012 Metric)

1.8pF ±0.1pF 16V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0805C189B4HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0805C189B4HACAUTO
Capacitors - Ceramic Capacitors C0805C189B4HACAUTO
CAP CER 0805 1.8PF 16V ULTRA STA

CAP CER 0805 1.8PF 16V ULTRA STA

Supplier's Site
Ceramic Capacitors - C0805C189B4HACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805C189B4HACAUTO
Ceramic Capacitors C0805C189B4HACAUTO
CAP CER 0805 1.8PF 16V ULTRA STA

CAP CER 0805 1.8PF 16V ULTRA STA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C0805C189B4HACAUTO-ND C0805C189B4HACAUTO C0805C189B4HACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Ultracapacitors - EDC105Z5R5H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
7 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers