KEMET Electronics Corporation Ceramic Capacitors C0805C183K3RACTU

Description
CAP CER 0.018UF 25V X7R 0805
Request a Quote Datasheet
Description
CAP CER 0.018UF 25V X7R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C183K3RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C183K3RACTUCT-ND
Ceramic Capacitors 399-C0805C183K3RACTUCT-ND
CAP CER 0.018UF 25V X7R 0805

CAP CER 0.018UF 25V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C183K3RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C183K3RACTUTR-ND
Ceramic Capacitors 399-C0805C183K3RACTUTR-ND
0.018µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.018µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C183K3RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C183K3RACTUDKR-ND
Ceramic Capacitors 399-C0805C183K3RACTUDKR-ND
CAP CER 0.018UF 25V X7R 0805

CAP CER 0.018UF 25V X7R 0805

Buy Now Datasheet
Capacitor,ceramic,18Nf,25Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet - 32K4865 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,18Nf,25Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet
32K4865
Capacitor,ceramic,18Nf,25Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet 32K4865
Capacitor,Ceramic,18 nF,25VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,18nF,25VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0805C183K3RACTUCT-ND 399-C0805C183K3RACTUDKR-ND 32K4865
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,18Nf,25Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - CK05BX222K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers