KEMET Electronics Corporation Ceramic Capacitors C0805C155J4RACTU

Description
CAP CER 1.5UF 16V X7R 0805
Request a Quote Datasheet
Description
CAP CER 1.5UF 16V X7R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C155J4RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C155J4RACTUTR-ND
Ceramic Capacitors 399-C0805C155J4RACTUTR-ND
CAP CER 1.5UF 16V X7R 0805

CAP CER 1.5UF 16V X7R 0805

Buy Now Datasheet
1.50Uf 16.0V Rohs Compliant Kemet - 32X7644 - Newark, An Avnet Company
Chicago, IL, United States
1.50Uf 16.0V Rohs Compliant Kemet
32X7644
1.50Uf 16.0V Rohs Compliant Kemet 32X7644
1.50UF 16.0V ROHS COMPLIANT: YES

1.50UF 16.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0805C155J4RACTUTR-ND 32X7644
Product Name Ceramic Capacitors 1.50Uf 16.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA0A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details