KEMET Electronics Corporation Ceramic Capacitors C0805C154KMREC

Description
CAP CER 0805 150NF 63V X7R 10%
Datasheet
Description
CAP CER 0805 150NF 63V X7R 10%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0805C154KMREC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805C154KMREC
Ceramic Capacitors C0805C154KMREC
CAP CER 0805 150NF 63V X7R 10%

CAP CER 0805 150NF 63V X7R 10%

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Capacitors
Product Number C0805C154KMREC
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Film Capacitor - 125LC2500K5HM6 - Richardson RFPD
Specs
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.2 microF
View Details
4 suppliers