0.15µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Capacitor,Ceramic,15
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C0805C154K5RALTUTR-ND | 60M0379 |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,150Nf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.1500 microF |