KEMET Electronics Corporation Ceramic Capacitors C0805C153G3JACAUTO

Description
0.015µF ±2% 25V Ceramic Capacitor U2J 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.015µF ±2% 25V Ceramic Capacitor U2J 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0805C153G3JACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0805C153G3JACAUTO-ND
Ceramic Capacitors C0805C153G3JACAUTO-ND
0.015µF ±2% 25V Ceramic Capacitor U2J 0805 (2012 Metric)

0.015µF ±2% 25V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0805C153G3JACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0805C153G3JACAUTO
Capacitors - Ceramic Capacitors C0805C153G3JACAUTO
CAP CER 0.015UF 25V U2J 0805

CAP CER 0.015UF 25V U2J 0805

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C0805C153G3JACAUTO-ND C0805C153G3JACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Polymer - 227UVR016MFF - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details