KEMET Electronics Corporation Ceramic Capacitors C0805C153F5GACTU

Description
0.015µF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.015µF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C153F5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C153F5GACTUTR-ND
Ceramic Capacitors 399-C0805C153F5GACTUTR-ND
0.015µF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.015µF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C153F5GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C153F5GACTUDKR-ND
Ceramic Capacitors 399-C0805C153F5GACTUDKR-ND
0.015µF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.015µF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C153F5GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C153F5GACTUCT-ND
Ceramic Capacitors 399-C0805C153F5GACTUCT-ND
0.015µF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.015µF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 0.015Μf, 50V, 1%, C0G/np0, 0805; Capacitance Kemet - 67AC8134 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.015Μf, 50V, 1%, C0G/np0, 0805; Capacitance Kemet
67AC8134
Cap, 0.015Μf, 50V, 1%, C0G/np0, 0805; Capacitance Kemet 67AC8134
CAP, 0.015µF, 50V, 1%, C0G/NP0, 0805; Capacitance:15000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

CAP, 0.015µF, 50V, 1%, C0G/NP0, 0805; Capacitance:15000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
.015Uf 50.0V Rohs Compliant Kemet - 51P2163 - Newark, An Avnet Company
Chicago, IL, United States
.015Uf 50.0V Rohs Compliant Kemet
51P2163
.015Uf 50.0V Rohs Compliant Kemet 51P2163
.015UF 50.0V ROHS COMPLIANT: YES

.015UF 50.0V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0805C153F5GACTUTR-ND 399-C0805C153F5GACTUDKR-ND 67AC8134 51P2163
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.015Μf, 50V, 1%, C0G/np0, 0805; Capacitance Kemet .015Uf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - M39014/011300 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1620736 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details