KEMET Electronics Corporation Automotive SMD 0.0015uF 100V Capacitor C0805C152F1GECAUTO7210

Description
Cap Ceramic 0.0015uF 100V C0G 1% Pad SMD 0805 125°C Extreme Low ESR Automotive T/R Product overview: C0805C152F1GECAUTO72 10 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.0015uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.0015uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C152F1GECAUT O7210 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.0015uF 100V C0G 1% Pad SMD 0805 125°C Extreme Low ESR Automotive T/R Product overview: C0805C152F1GECAUTO72 10 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.0015uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.0015uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C152F1GECAUT O7210 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 0.0015uF 100V Capacitor
60-C0805C152F1GECAUTO7210
Automotive SMD 0.0015uF 100V Capacitor 60-C0805C152F1GECAUTO7210
Cap Ceramic 0.0015uF 100V C0G 1% Pad SMD 0805 125°C Extreme Low ESR Automotive T/R Product overview: C0805C152F1GECAUTO72 10 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.0015uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.0015uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C152F1GECAUT O7210 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0015uF 100V C0G 1% Pad SMD 0805 125°C Extreme Low ESR Automotive T/R Product overview: C0805C152F1GECAUTO7210 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.0015uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.0015uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C152F1GECAUTO7210 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 399-C0805C152F1GECAUTO7210CT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0805 1.5NF 100V C0G 1%

CAP CER 0805 1.5NF 100V C0G 1%

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C152F1GECAUTO7210TR-ND - DigiKey
Thief River Falls, MN, United States
1500pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1500pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C152F1GECAUTO7210DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0805 1.5NF 100V C0G 1%

CAP CER 0805 1.5NF 100V C0G 1%

Buy Now Datasheet
1500Pf 100V Rohs Compliant Kemet - 86AC2579 - Newark, An Avnet Company
Chicago, IL, United States
1500Pf 100V Rohs Compliant Kemet
86AC2579
1500Pf 100V Rohs Compliant Kemet 86AC2579
1500PF 100V ROHS COMPLIANT: YES

1500PF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-C0805C152F1GECAUTO7210 399-C0805C152F1GECAUTO7210CT-ND 399-C0805C152F1GECAUTO7210DKR-ND 86AC2579
Product Name Automotive SMD 0.0015uF 100V Capacitor Ceramic Capacitors Ceramic Capacitors 1500Pf 100V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701253 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C403U063CJ2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1763-0402B102K101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers