150pF ±5% 500V Ceramic Capacitor X8G 0805 (2012 Metric)
150pF ±5% 500V Ceramic Capacitor X8G 0805 (2012 Metric)
150pF ±5% 500V Ceramic Capacitor X8G 0805 (2012 Metric)
CAP, AEC-Q200, 150PF, 500V, 0805; Capacitance:150pF; Voltage(DC):500V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X8G; Product Range:X8G 150°C Series; Product Length:2.01mm RoHS Compliant: Yes
CAP, AEC-Q200, 150PF, 500V, 0805; Capacitance:150pF; Voltage(DC):500V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X8G; Product Range:X8G 150°C Series; Product Length:2.01mm RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0805C151JCTACAUTOCT-ND | 399-C0805C151JCTACAUTODKR-ND | 80AJ9611 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 150Pf, 500V, 0805; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | High Voltage Capacitor; Automotive | High Voltage Capacitor; Automotive | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |