KEMET Electronics Corporation Ceramic Capacitors C0805C150J5GACAUTO

Description
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-15974-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15974-6-ND
Ceramic Capacitors 399-15974-6-ND
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

15pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15974-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15974-1-ND
Ceramic Capacitors 399-15974-1-ND
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

15pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15974-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15974-2-ND
Ceramic Capacitors 399-15974-2-ND
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

15pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0805C150J5GACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805C150J5GACAUTO
Ceramic Capacitors C0805C150J5GACAUTO
CAP CER 15PF 50V C0G/NP0 0805

CAP CER 15PF 50V C0G/NP0 0805

Supplier's Site Datasheet
Cap, Aec-Q200, 15Pf, 50V, Mlcc, 0805; Capacitance Kemet - 76AH8730 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 15Pf, 50V, Mlcc, 0805; Capacitance Kemet
76AH8730
Cap, Aec-Q200, 15Pf, 50V, Mlcc, 0805; Capacitance Kemet 76AH8730
CAP, AEC-Q200, 15PF, 50V, MLCC, 0805; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Product Width:1.25mmRoHS Compliant: Yes

CAP, AEC-Q200, 15PF, 50V, MLCC, 0805; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Product Width:1.25mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 15Pf, 50V, Mlcc, 0805; Capacitance Kemet - 76AH8731 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 15Pf, 50V, Mlcc, 0805; Capacitance Kemet
76AH8731
Cap, Aec-Q200, 15Pf, 50V, Mlcc, 0805; Capacitance Kemet 76AH8731
CAP, AEC-Q200, 15PF, 50V, MLCC, 0805; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Product Width:1.25mmRoHS Compliant: Yes

CAP, AEC-Q200, 15PF, 50V, MLCC, 0805; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Product Width:1.25mmRoHS Compliant: Yes

Supplier's Site
Cap, Aec-Q200, 15Pf, 50V, Mlcc, 0805 Rohs Compliant Kemet - 67AH9425 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 15Pf, 50V, Mlcc, 0805 Rohs Compliant Kemet
67AH9425
Cap, Aec-Q200, 15Pf, 50V, Mlcc, 0805 Rohs Compliant Kemet 67AH9425
CAP, AEC-Q200, 15PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 15PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-15974-6-ND 399-15974-1-ND C0805C150J5GACAUTO 76AH8730 67AH9425
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 15Pf, 50V, Mlcc, 0805; Capacitance Kemet Cap, Aec-Q200, 15Pf, 50V, Mlcc, 0805 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitor - 337XMPL004MG19H - Richardson RFPD
Specs
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers