KEMET Electronics Corporation Ceramic Capacitors C0805C122JAGACAUTO

Description
1200pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
1200pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-11891-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11891-2-ND
Ceramic Capacitors 399-11891-2-ND
1200pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1200pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-11891-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11891-1-ND
Ceramic Capacitors 399-11891-1-ND
1200pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1200pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0805C122JAGACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805C122JAGACAUTO
Ceramic Capacitors C0805C122JAGACAUTO
CAP CER 1200PF 250V C0G/NP0 0805

CAP CER 1200PF 250V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 399-11891-2-ND C0805C122JAGACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Capacitors - 1943373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101222U050AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers