KEMET Electronics Corporation Ceramic Capacitors C0805C122J5GACTU

Description
1200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
1200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C122J5GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C122J5GACTUCT-ND
Ceramic Capacitors 399-C0805C122J5GACTUCT-ND
1200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C122J5GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C122J5GACTUDKR-ND
Ceramic Capacitors 399-C0805C122J5GACTUDKR-ND
1200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C122J5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C122J5GACTUTR-ND
Ceramic Capacitors 399-C0805C122J5GACTUTR-ND
1200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 1200Pf, 50V, Mlcc, 0805 Rohs Compliant Kemet - 67AH9423 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1200Pf, 50V, Mlcc, 0805 Rohs Compliant Kemet
67AH9423
Cap, 1200Pf, 50V, Mlcc, 0805 Rohs Compliant Kemet 67AH9423
CAP, 1200PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 1200PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 1200Pf, 50V, 5%, C0G/np0, 0805; Capacitance Kemet - 27AC3240 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1200Pf, 50V, 5%, C0G/np0, 0805; Capacitance Kemet
27AC3240
Cap, 1200Pf, 50V, 5%, C0G/np0, 0805; Capacitance Kemet 27AC3240
CAP, 1200PF, 50V, 5%, C0G/NP0, 0805; Capacitance:1200pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

CAP, 1200PF, 50V, 5%, C0G/NP0, 0805; Capacitance:1200pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0805C122J5GACTUCT-ND 399-C0805C122J5GACTUDKR-ND 67AH9423 27AC3240
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1200Pf, 50V, Mlcc, 0805 Rohs Compliant Kemet Cap, 1200Pf, 50V, 5%, C0G/np0, 0805; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 0603J0100820JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminum Electrolytic - 335SML100M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701208 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details