KEMET Electronics Corporation Ceramic Capacitors C0805C121J5GACAUTO

Description
120pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
120pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-15850-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15850-6-ND
Ceramic Capacitors 399-15850-6-ND
120pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

120pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15850-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15850-2-ND
Ceramic Capacitors 399-15850-2-ND
120pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

120pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15850-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15850-1-ND
Ceramic Capacitors 399-15850-1-ND
120pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

120pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 120Pf, 50V, 5%, C0G/np0, 0805; Capacitance Kemet - 67AC8129 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Pf, 50V, 5%, C0G/np0, 0805; Capacitance Kemet
67AC8129
Cap, 120Pf, 50V, 5%, C0G/np0, 0805; Capacitance Kemet 67AC8129
CAP, 120PF, 50V, 5%, C0G/NP0, 0805; Capacitance:120pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes

CAP, 120PF, 50V, 5%, C0G/NP0, 0805; Capacitance:120pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 120Pf, 50V, Mlcc, 0805 Rohs Compliant Kemet - 67AH9421 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 120Pf, 50V, Mlcc, 0805 Rohs Compliant Kemet
67AH9421
Cap, Aec-Q200, 120Pf, 50V, Mlcc, 0805 Rohs Compliant Kemet 67AH9421
CAP, AEC-Q200, 120PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 120PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-15850-6-ND 399-15850-2-ND 67AC8129 67AH9421
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 120Pf, 50V, 5%, C0G/np0, 0805; Capacitance Kemet Cap, Aec-Q200, 120Pf, 50V, Mlcc, 0805 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Capacitors - Aluminum Electrolytic Capacitors - 998887-380LX103M063A042 - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10000 microF
View Details
4 suppliers