KEMET Electronics Corporation MLCCs - Multilayer Ceramic Capacitors C0805C106K8PACTU

Description
KEMET C0805C106K8PACTU
Request a Quote Datasheet
Description
KEMET C0805C106K8PACTU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 8029850 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8029850
MLCCs - Multilayer Ceramic Capacitors 8029850
KEMET C0805C106K8PACTU

KEMET C0805C106K8PACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8029850P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8029850P
MLCCs - Multilayer Ceramic Capacitors 8029850P
KEMET C0805C106K8PACTU

KEMET C0805C106K8PACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1466550 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1466550
MLCCs - Multilayer Ceramic Capacitors 1466550
KEMET C0805C106K8PACTU

KEMET C0805C106K8PACTU

Supplier's Site
Ceramic Capacitors - 399-C0805C106K8PACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C106K8PACTUDKR-ND
Ceramic Capacitors 399-C0805C106K8PACTUDKR-ND
10µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C106K8PACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C106K8PACTUTR-ND
Ceramic Capacitors 399-C0805C106K8PACTUTR-ND
10µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C106K8PACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C106K8PACTUCT-ND
Ceramic Capacitors 399-C0805C106K8PACTUCT-ND
10µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 10V Capacitor
60-C0805C106K8PACTU
SMD 10uF 10V Capacitor 60-C0805C106K8PACTU
10uF 10V X5R Ceramic Capacitor, 0805 SMD Product overview: C0805C106K8PACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C106K8PACTU can be used for catalog matching and distributor lookup.

10uF 10V X5R Ceramic Capacitor, 0805 SMD Product overview: C0805C106K8PACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C106K8PACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C0805C106K8PACTU - 971623-C0805C106K8PACTU - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C0805C106K8PACTU
971623-C0805C106K8PACTU
Ceramic Capacitors - C0805C106K8PACTU 971623-C0805C106K8PACTU
Manufacturer: Kemet Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971623-C0805C106K8PA CTU Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 10 V Length: 2 mm Voltage: 10 V Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: 10 % Thickness: 1.397 mm Dielectric Material: Ceramic Height: 780 µm Material: Ceramic Number of Pins: 2 Width: 1.2 mm Dissipation Factor: 10 % Categories: Ceramic Capacitors Case / Package: 0805 Case / Package: 2012 Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 1.25 mm Lead Free: Yes Mount: PCB, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020 Case Code (Imperial): 0805 Voltage Rating (DC): 10 V REACH SVHC: No SVHC Dielectric: X5R

Manufacturer: Kemet
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971623-C0805C106K8PACTU
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 10 V
Length: 2 mm
Voltage: 10 V
Mounting: SMD (SMT)
Capacitance: 10 µF
Tolerance: 10 %
Thickness: 1.397 mm
Dielectric Material: Ceramic
Height: 780 µm
Material: Ceramic
Number of Pins: 2
Width: 1.2 mm
Dissipation Factor: 10 %
Categories: Ceramic Capacitors
Case / Package: 0805
Case / Package: 2012
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 1.25 mm
Lead Free: Yes
Mount: PCB, Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532240020
Case Code (Imperial): 0805
Voltage Rating (DC): 10 V
REACH SVHC: No SVHC
Dielectric: X5R

Buy Now
Ceramic Capacitor, 10Uf, 10V, X5R, 10%, 0805; Capacitance Kemet - 70K9138 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 10V, X5R, 10%, 0805; Capacitance Kemet
70K9138
Ceramic Capacitor, 10Uf, 10V, X5R, 10%, 0805; Capacitance Kemet 70K9138
CERAMIC CAPACITOR, 10UF, 10V, X5R, 10%, 0805; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 10V, X5R, 10%, 0805; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 10Uf, 10V, X5R, 10%, 0805, Full Reel; Capacitance Kemet - 57K6910 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 10V, X5R, 10%, 0805, Full Reel; Capacitance Kemet
57K6910
Ceramic Capacitor, 10Uf, 10V, X5R, 10%, 0805, Full Reel; Capacitance Kemet 57K6910
CERAMIC CAPACITOR, 10UF, 10V, X5R, 10%, 0805, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series KEMET RoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 10V, X5R, 10%, 0805, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 10 F, 10%, X5R, 10 V, 0805 [2012 Metric] Rohs Compliant Kemet - 58M4436 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 10 F, 10%, X5R, 10 V, 0805 [2012 Metric] Rohs Compliant Kemet
58M4436
Multilayer Ceramic Capacitor, C Series, 10 F, 10%, X5R, 10 V, 0805 [2012 Metric] Rohs Compliant Kemet 58M4436
Multilayer Ceramic Capacitor, C Series, 10 - F, - 10%, X5R, 10 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 10 - F, - 10%, X5R, 10 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR;CERAMIC;CAP; 10.0UF ;TOL+-10%; SMD;VOL-RTG 10V;HIGH CAP;X5R;TAPE AND R - 70096892 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR;CERAMIC;CAP; 10.0UF ;TOL+-10%; SMD;VOL-RTG 10V;HIGH CAP;X5R;TAPE AND R
70096892
CAPACITOR;CERAMIC;CAP; 10.0UF ;TOL+-10%; SMD;VOL-RTG 10V;HIGH CAP;X5R;TAPE AND R 70096892
CAPACITOR;CERAMIC;CA P; 10.0UF ;TOL+-10%; SMD;VOL-RTG 10V;HIGH CAP;X5R;TAPE AND R

CAPACITOR;CERAMIC;CAP; 10.0UF ;TOL+-10%; SMD;VOL-RTG 10V;HIGH CAP;X5R;TAPE AND R

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
C0805C106K8PACTU
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT C0805C106K8PACTU
10V 10uF X5R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 10uF X5R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8029850 8029850P 399-C0805C106K8PACTUDKR-ND 399-C0805C106K8PACTUTR-ND 60-C0805C106K8PACTU 971623-C0805C106K8PACTU 70K9138 58M4436 70096892 C0805C106K8PACTU
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors SMD 10uF 10V Capacitor Ceramic Capacitors - C0805C106K8PACTU Ceramic Capacitor, 10Uf, 10V, X5R, 10%, 0805; Capacitance Kemet Multilayer Ceramic Capacitor, C Series, 10 F, 10%, X5R, 10 V, 0805 [2012 Metric] Rohs Compliant Kemet CAPACITOR;CERAMIC;CAP; 10.0UF ;TOL+-10%; SMD;VOL-RTG 10V;HIGH CAP;X5R;TAPE AND R Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Technology Multilayer Multilayer Multilayer Multilayer
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101462N025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers