KEMET Electronics Corporation Ceramic Capacitors C0805C105M8RACAUTO

Description
1µF ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C105M8RACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C105M8RACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
1µF ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C105M8RACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0805C105M8RACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805C105M8RACAUTO
Ceramic Capacitors C0805C105M8RACAUTO
CAP CER 1UF 10V X7R 0805

CAP CER 1UF 10V X7R 0805

Supplier's Site Datasheet
Cap, Aec-Q200, 1Uf, 10V, Mlcc, 0805; Capacitance Kemet - 76AH8719 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 10V, Mlcc, 0805; Capacitance Kemet
76AH8719
Cap, Aec-Q200, 1Uf, 10V, Mlcc, 0805; Capacitance Kemet 76AH8719
CAP, AEC-Q200, 1UF, 10V, MLCC, 0805; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:2.01mm RoHS Compliant: Yes

CAP, AEC-Q200, 1UF, 10V, MLCC, 0805; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 1Uf, 10V, Mlcc, 0805; Capacitance Kemet - 76AH8720 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 10V, Mlcc, 0805; Capacitance Kemet
76AH8720
Cap, Aec-Q200, 1Uf, 10V, Mlcc, 0805; Capacitance Kemet 76AH8720
CAP, AEC-Q200, 1UF, 10V, MLCC, 0805; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:2.01mm RoHS Compliant: Yes

CAP, AEC-Q200, 1UF, 10V, MLCC, 0805; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0805C105M8RACAUTOTR-ND 399-C0805C105M8RACAUTODKR-ND C0805C105M8RACAUTO 76AH8719
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1Uf, 10V, Mlcc, 0805; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive; Bypass Automotive; Bypass Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104MACQRL680 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details