KEMET Electronics Corporation Ceramic Capacitors C0805C105J4RACTU

Description
1µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C105J4RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C105J4RACTUDKR-ND
Ceramic Capacitors 399-C0805C105J4RACTUDKR-ND
1µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C105J4RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C105J4RACTUTR-ND
Ceramic Capacitors 399-C0805C105J4RACTUTR-ND
1µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C105J4RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C105J4RACTUCT-ND
Ceramic Capacitors 399-C0805C105J4RACTUCT-ND
1µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1464177 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1464177
MLCCs - Multilayer Ceramic Capacitors 1464177
KEMET C0805C105J4RACTU

KEMET C0805C105J4RACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1464318 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1464318
MLCCs - Multilayer Ceramic Capacitors 1464318
KEMET C0805C105J4RACTU

KEMET C0805C105J4RACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1464318P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1464318P
MLCCs - Multilayer Ceramic Capacitors 1464318P
KEMET C0805C105J4RACTU

KEMET C0805C105J4RACTU

Supplier's Site
Ceramic Capacitor, 1Uf, 16V, X7R, 5%, 0805, Full Reel; Capacitance Kemet - 73H3394 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 16V, X7R, 5%, 0805, Full Reel; Capacitance Kemet
73H3394
Ceramic Capacitor, 1Uf, 16V, X7R, 5%, 0805, Full Reel; Capacitance Kemet 73H3394
CERAMIC CAPACITOR, 1UF, 16V, X7R, 5%, 0805, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Series Name:C RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 16V, X7R, 5%, 0805, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Series Name:C RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 1Uf, 16V, X7R, 5%, 0805; Capacitance Kemet - 07X0871 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 1Uf, 16V, X7R, 5%, 0805; Capacitance Kemet
07X0871
Mlcc Capacitor, 1Uf, 16V, X7R, 5%, 0805; Capacitance Kemet 07X0871
MLCC CAPACITOR, 1UF, 16V, X7R, 5%, 0805; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:2.01mm RoHS Compliant: Yes

MLCC CAPACITOR, 1UF, 16V, X7R, 5%, 0805; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Cap, 1Μf, 16V, 5%, X7R, 0805; Capacitance Kemet - 52AC4049 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 16V, 5%, X7R, 0805; Capacitance Kemet
52AC4049
Cap, 1Μf, 16V, 5%, X7R, 0805; Capacitance Kemet 52AC4049
CAP, 1µF, 16V, 5%, X7R, 0805; Capacitance:1µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1µF, 16V, 5%, X7R, 0805; Capacitance:1µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Μf, 16V, 5%, X7R, 0805; Capacitance Kemet - 94Y9915 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 16V, 5%, X7R, 0805; Capacitance Kemet
94Y9915
Cap, 1Μf, 16V, 5%, X7R, 0805; Capacitance Kemet 94Y9915
CAP, 1µF, 16V, 5%, X7R, 0805; Capacitance:1µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1µF, 16V, 5%, X7R, 0805; Capacitance:1µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0805C105J4RACTUDKR-ND 399-C0805C105J4RACTUTR-ND 1464177 1464318P 73H3394 52AC4049
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor, 1Uf, 16V, X7R, 5%, 0805, Full Reel; Capacitance Kemet Cap, 1Μf, 16V, 5%, X7R, 0805; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101602U010AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 0603J0100332JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701286 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details