CAP CER 0.1UF 16V U2J 0805
CAP, 0.1UF, 16V, MLCC, 0805; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:2mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C0805C104K4JACTUTR-ND | 32AK6025 |
| Product Name | Ceramic Capacitors | Cap, 0.1Uf, 16V, Mlcc, 0805; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF |