KEMET Electronics Corporation Ceramic Capacitors C0805C104J5RECAUTO

Description
CAP CER 0805 0.1UF 50V X7R 5%
Request a Quote Datasheet
Description
CAP CER 0805 0.1UF 50V X7R 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C104J5RECAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0805 0.1UF 50V X7R 5%

CAP CER 0805 0.1UF 50V X7R 5%

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C104J5RECAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C104J5RECAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0805 0.1UF 50V X7R 5%

CAP CER 0805 0.1UF 50V X7R 5%

Buy Now Datasheet
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0805; Capacitance Kemet - 02AH1356 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0805; Capacitance Kemet
02AH1356
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0805; Capacitance Kemet 02AH1356
CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0805; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:ESD Rated Series; Operating TemperatureRoHS Compliant: Yes

CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0805; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:ESD Rated Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0805C104J5RECAUTOCT-ND 399-C0805C104J5RECAUTODKR-ND 02AH1356
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0805; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/011311 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers