KEMET Electronics Corporation Ceramic Capacitors C0805C104J5RACTU

Description
0.1µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C104J5RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C104J5RACTUDKR-ND
Ceramic Capacitors 399-C0805C104J5RACTUDKR-ND
0.1µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C104J5RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C104J5RACTUTR-ND
Ceramic Capacitors 399-C0805C104J5RACTUTR-ND
0.1µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C104J5RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C104J5RACTUCT-ND
Ceramic Capacitors 399-C0805C104J5RACTUCT-ND
0.1µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 100nF 50V Capacitor
60-C0805C104J5RACTU
SMD 100nF 50V Capacitor 60-C0805C104J5RACTU
0805 Ceramic Capacitor, 100nF, 50V, 5%, X7R, SMD Product overview: C0805C104J5RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C104J5RACTU can be used for catalog matching and distributor lookup.

0805 Ceramic Capacitor, 100nF, 50V, 5%, X7R, SMD Product overview: C0805C104J5RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C104J5RACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 6480941 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6480941
MLCCs - Multilayer Ceramic Capacitors 6480941
KEMET C0805C104J5RACTU

KEMET C0805C104J5RACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6480941P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6480941P
MLCCs - Multilayer Ceramic Capacitors 6480941P
KEMET C0805C104J5RACTU

KEMET C0805C104J5RACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1466337 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1466337
MLCCs - Multilayer Ceramic Capacitors 1466337
KEMET C0805C104J5RACTU

KEMET C0805C104J5RACTU

Supplier's Site
Ceramic Capacitors - C0805C104J5RACTU - 1026908-C0805C104J5RACTU - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C0805C104J5RACTU
1026908-C0805C104J5RACTU
Ceramic Capacitors - C0805C104J5RACTU 1026908-C0805C104J5RACTU
Manufacturer: Kemet Win Source Part Number: 1026908-C0805C104J5R ACTU Packaging: Reel - TR Features: Low ESL Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.1μF Tolerance: ±5% Temperature Coefficient: X7R Thickness (Max): 0.035" (0.88mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Manufacturer: Kemet
Win Source Part Number: 1026908-C0805C104J5RACTU
Packaging: Reel - TR
Features: Low ESL
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.1μF
Tolerance: ±5%
Temperature Coefficient: X7R
Thickness (Max): 0.035" (0.88mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Buy Now Datasheet
Ceramic Capacitor, 0.1Uf, 50V, X7R, 5%, 0805; Capacitance Kemet - 64K2889 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, X7R, 5%, 0805; Capacitance Kemet
64K2889
Ceramic Capacitor, 0.1Uf, 50V, X7R, 5%, 0805; Capacitance Kemet 64K2889
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 5%, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 5%, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, C Series, 0.1 F, 5%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet - 53M7244 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 0.1 F, 5%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet
53M7244
Multilayer Ceramic Capacitor, C Series, 0.1 F, 5%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet 53M7244
Multilayer Ceramic Capacitor, C Series, 0.1 - F, - 5%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 0.1 - F, - 5%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, C Series, 0.1 F, 5%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet - 36X2695 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 0.1 F, 5%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet
36X2695
Multilayer Ceramic Capacitor, C Series, 0.1 F, 5%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet 36X2695
Multilayer Ceramic Capacitor, C Series, 0.1 - F, - 5%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 0.1 - F, - 5%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0805C104J5RACTUDKR-ND 399-C0805C104J5RACTUTR-ND 60-C0805C104J5RACTU 6480941 6480941P 1026908-C0805C104J5RACTU 64K2889 53M7244
Product Name Ceramic Capacitors Ceramic Capacitors SMD 100nF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - C0805C104J5RACTU Ceramic Capacitor, 0.1Uf, 50V, X7R, 5%, 0805; Capacitance Kemet Multilayer Ceramic Capacitor, C Series, 0.1 F, 5%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1608-040220500472JXTFM2TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 338-2679-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701244 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details